CAP ALUM 5600UF 20% 450V SCREW Product overview: B43703A5568M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A5568M000 can be used for catalog matching and distributor lookup.
5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 12000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Screw Terminal 450VDC 5600uF 20% Ring clip/clamp mnt
CAP, 5600µF, 450V, ALU ELEC, SCREW; Capacitance:5600µF; Voltage Rating:450V; Product Range:B43703 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes
CAP ALUM 5600UF 20% 450V SCREW
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43703A5568M000 | B43703A5568M000-ND | B43703A5568M000 | 16AC3168 | B43703A5568M000 |
| Product Name | 5600UF 450V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Cap, 5600Μf, 450V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |