EPCOS AG Capacitors - Aluminum Electrolytic Capacitors B43698A5226Q7

Description
Win Source Part Number: 1130807-B43698A5226Q 7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43698 Package: Bulk Applications: General Purpose Standard Package: 360 Capacitance: 22 µF Tolerance: -10%, +30% Voltage - Rated: 450 V Impedance: 1.6 Ohms ESR (Equivalent Series Resistance): 3.7Ohm @ 100Hz Lifetime @ Temp.: 7500 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Dimension: 0.630" Dia x 1.535" L (16.00mm x 39.00mm) Alternative Parts (Cross-Reference): B43698A5226Q 7; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: B43698A5226Q007 Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ High Frequency: 1.15 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1130807-B43698A5226Q 7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43698 Package: Bulk Applications: General Purpose Standard Package: 360 Capacitance: 22 µF Tolerance: -10%, +30% Voltage - Rated: 450 V Impedance: 1.6 Ohms ESR (Equivalent Series Resistance): 3.7Ohm @ 100Hz Lifetime @ Temp.: 7500 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Dimension: 0.630" Dia x 1.535" L (16.00mm x 39.00mm) Alternative Parts (Cross-Reference): B43698A5226Q 7; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: B43698A5226Q007 Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ High Frequency: 1.15 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1130807-B43698A5226Q7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1130807-B43698A5226Q7
Capacitors - Aluminum Electrolytic Capacitors 1130807-B43698A5226Q7
Win Source Part Number: 1130807-B43698A5226Q 7 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43698 Package: Bulk Applications: General Purpose Standard Package: 360 Capacitance: 22 µF Tolerance: -10%, +30% Voltage - Rated: 450 V Impedance: 1.6 Ohms ESR (Equivalent Series Resistance): 3.7Ohm @ 100Hz Lifetime @ Temp.: 7500 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Dimension: 0.630" Dia x 1.535" L (16.00mm x 39.00mm) Alternative Parts (Cross-Reference): B43698A5226Q 7; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: B43698A5226Q007 Product Status: Obsolete RoHS Status: RoHS non-compliant Ripple Current @ High Frequency: 1.15 A @ 10 kHz

Win Source Part Number: 1130807-B43698A5226Q7
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43698
Package: Bulk
Applications: General Purpose
Standard Package: 360
Capacitance: 22 µF
Tolerance: -10%, +30%
Voltage - Rated: 450 V
Impedance: 1.6 Ohms
ESR (Equivalent Series Resistance): 3.7Ohm @ 100Hz
Lifetime @ Temp.: 7500 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Dimension: 0.630" Dia x 1.535" L (16.00mm x 39.00mm)
Alternative Parts (Cross-Reference): B43698A5226Q 7;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: B43698A5226Q007
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Ripple Current @ High Frequency: 1.15 A @ 10 kHz

Buy Now Datasheet
22UF 450V Capacitor - 58-B43698A5226Q7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UF 450V Capacitor
58-B43698A5226Q7
22UF 450V Capacitor 58-B43698A5226Q7
CAP ALUM 22UF 450V AXIAL Product overview: B43698A5226Q7 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43698A5226Q7 can be used for catalog matching and distributor lookup.

CAP ALUM 22UF 450V AXIAL Product overview: B43698A5226Q7 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43698A5226Q7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43698A5226Q7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43698A5226Q7
Capacitors - Aluminum Electrolytic Capacitors B43698A5226Q7
CAP ALUM 22UF 450V AXIAL

CAP ALUM 22UF 450V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1130807-B43698A5226Q7 58-B43698A5226Q7 B43698A5226Q7
Product Name Capacitors - Aluminum Electrolytic Capacitors 22UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 30 (+/- %) -10 (+/- %) 30 (+/- %)
WVDC 450 volts 450 volts 450 volts
WVAC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details