EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43644E2337M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43644E2337M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43644E2337M000
Aluminum Electrolytic Capacitors: Snap-in B43644E2337M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B43644E2337M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43644E2337M000-ND
Aluminum Electrolytic Capacitors B43644E2337M000-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 240mOhm @ 100Hz 5000 Hrs @ 105°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 240mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330uF 250V 0.24 Ohm Capacitor
58-B43644E2337M000
330uF 250V 0.24 Ohm Capacitor 58-B43644E2337M000
Cap Aluminum Lytic 330uF 250V 20% (22 X 30mm) Snap-In 10mm 0.24 Ohm 1.24A 5000h 105°C Cardboard Product overview: B43644E2337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 250V, 0.24 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 250V, 0.24 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644E2337M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 250V 20% (22 X 30mm) Snap-In 10mm 0.24 Ohm 1.24A 5000h 105°C Cardboard Product overview: B43644E2337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 250V, 0.24 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 250V, 0.24 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644E2337M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43644E2337M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43644E2337M000
Capacitors - Aluminum Electrolytic Capacitors B43644E2337M000
CAP ALUM 330UF 20% 250V SNAP

CAP ALUM 330UF 20% 250V SNAP

Supplier's Site
Cap, 330Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos
16AC3160
Cap, 330Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos 16AC3160
CAP, 330µF, 250V, ALU ELEC, SNAP-IN; Capacitance:330µF; Voltage Rating:250V; Product Range:B43644 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 330µF, 250V, ALU ELEC, SNAP-IN; Capacitance:330µF; Voltage Rating:250V; Product Range:B43644 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43644E2337M000 B43644E2337M000-ND 58-B43644E2337M000 B43644E2337M000 16AC3160
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 330uF 250V 0.24 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 330Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details