EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43644B5277M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43644B5277M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43644B5277M000
Aluminum Electrolytic Capacitors: Snap-in B43644B5277M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-77165-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77165-ND
Aluminum Electrolytic Capacitors 495-77165-ND
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm @ 100Hz 5000 Hrs @ 105°C

270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
270uF 450V 0.37 Ohm Capacitor
58-B43644B5277M000
270uF 450V 0.37 Ohm Capacitor 58-B43644B5277M000
Cap Aluminum Lytic 270uF 450V 20% (30 X 35mm) Snap-In 10mm 0.37 Ohm 1.36A 5000h 105°C Bulk Product overview: B43644B5277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 450V, 0.37 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 450V, 0.37 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B5277M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 270uF 450V 20% (30 X 35mm) Snap-In 10mm 0.37 Ohm 1.36A 5000h 105°C Bulk Product overview: B43644B5277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 450V, 0.37 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 450V, 0.37 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B5277M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43644B5277M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43644B5277M000
Capacitors - Aluminum Electrolytic Capacitors B43644B5277M000
CAP ALUM 270UF 20% 450V SNAP

CAP ALUM 270UF 20% 450V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43644B5277M000
Aluminum Electrolytic Capacitors - Snap In B43644B5277M000
Aluminum Electrolytic Capacitors - Snap In 450VDC 270uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 450VDC 270uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43644 Series, 270 F, 20%, 450 V, 30 Mm, 0.37 Ohm Rohs Compliant Epcos - 87X4962 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43644 Series, 270 F, 20%, 450 V, 30 Mm, 0.37 Ohm Rohs Compliant Epcos
87X4962
Electrolytic Capacitor, Snap-In, B43644 Series, 270 F, 20%, 450 V, 30 Mm, 0.37 Ohm Rohs Compliant Epcos 87X4962
Electrolytic Capacitor, Snap-in, B43644 Series, 270 F, 20%, 450 V, 30 mm, 0.37 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43644 Series, 270 F, 20%, 450 V, 30 mm, 0.37 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43644B5277M000 495-77165-ND 58-B43644B5277M000 B43644B5277M000 B43644B5277M000 87X4962
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 270uF 450V 0.37 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Electrolytic Capacitor, Snap-In, B43644 Series, 270 F, 20%, 450 V, 30 Mm, 0.37 Ohm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details