EPCOS AG Aluminum Electrolytic Capacitors B43624A9227M000

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43624A9227M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43624A9227M000-ND
Aluminum Electrolytic Capacitors 495-B43624A9227M000-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 8000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
220uF 400V 0.35 Ohm Capacitor
58-B43624A9227M000
220uF 400V 0.35 Ohm Capacitor 58-B43624A9227M000
Cap Aluminum Lytic 220uF 400V 20% (22 X 50mm) Snap-In 10mm 0.35 Ohm 1.63A 8000h 85°C Medical Cardboard Product overview: B43624A9227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 0.35 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624A9227M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 400V 20% (22 X 50mm) Snap-In 10mm 0.35 Ohm 1.63A 8000h 85°C Medical Cardboard Product overview: B43624A9227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, 0.35 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624A9227M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos - 92AH8080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos
92AH8080
Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos 92AH8080
CAP, 220UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 220UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43624A9227M000-ND 58-B43624A9227M000 92AH8080
Product Name Aluminum Electrolytic Capacitors 220uF 400V 0.35 Ohm Capacitor Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details