EPCOS AG 4700uF 450V 0.027 Ohm Capacitor B43580C5478M000

Description
Cap Aluminum Lytic 4700uF 450V 20% (91 X 144.5mm) Stud Mount Screw 0.027 Ohm 15A 6000h 105°C Bulk Product overview: B43580C5478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 450V, 0.027 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 450V, 0.027 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43580C5478M000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Lytic 4700uF 450V 20% (91 X 144.5mm) Stud Mount Screw 0.027 Ohm 15A 6000h 105°C Bulk Product overview: B43580C5478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 450V, 0.027 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 450V, 0.027 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43580C5478M000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700uF 450V 0.027 Ohm Capacitor
58-B43580C5478M000
4700uF 450V 0.027 Ohm Capacitor 58-B43580C5478M000
Cap Aluminum Lytic 4700uF 450V 20% (91 X 144.5mm) Stud Mount Screw 0.027 Ohm 15A 6000h 105°C Bulk Product overview: B43580C5478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 450V, 0.027 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 450V, 0.027 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43580C5478M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4700uF 450V 20% (91 X 144.5mm) Stud Mount Screw 0.027 Ohm 15A 6000h 105°C Bulk Product overview: B43580C5478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 450V, 0.027 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 450V, 0.027 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43580C5478M000 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - B43580C5478M000 - 971571-B43580C5478M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43580C5478M000
971571-B43580C5478M000
Aluminum Capacitors - B43580C5478M000 971571-B43580C5478M000
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971571-B43580C5478M0 00 Packaging: Bulk Features: General Purpose Voltage Rating: 450 V Height - Seated (Max): 144.5006 mm Mounting: SMD (SMT) Capacitance: 4.7 mF Tolerance: 20 % Impedance: 32 mΩ ESR (Equivalent Series Resistance): 27 mΩ Ripple Current: 46 A Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 31.6992 mm Life (Hours): 6000 hours

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971571-B43580C5478M000
Packaging: Bulk
Features: General Purpose
Voltage Rating: 450 V
Height - Seated (Max): 144.5006 mm
Mounting: SMD (SMT)
Capacitance: 4.7 mF
Tolerance: 20 %
Impedance: 32 mΩ
ESR (Equivalent Series Resistance): 27 mΩ
Ripple Current: 46 A
Categories: Aluminum Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Chassis Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 31.6992 mm
Life (Hours): 6000 hours

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-B43580C5478M000 971571-B43580C5478M000
Product Name 4700uF 450V 0.027 Ohm Capacitor Aluminum Capacitors - B43580C5478M000
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers