EPCOS AG Aluminum Electrolytic Capacitors B43547A6566M000

Description
56µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.12Ohm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.12Ohm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43547A6566M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43547A6566M000-ND
Aluminum Electrolytic Capacitors B43547A6566M000-ND
56µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.12Ohm @ 100Hz 8000 Hrs @ 105°C

56µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.12Ohm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
56UF 500V Capacitor
58-B43547A6566M000
56UF 500V Capacitor 58-B43547A6566M000
CAP ALUM 56UF 20% 500V SNAP Product overview: B43547A6566M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547A6566M000 can be used for catalog matching and distributor lookup.

CAP ALUM 56UF 20% 500V SNAP Product overview: B43547A6566M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547A6566M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43547A6566M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43547A6566M000
Capacitors - Aluminum Electrolytic Capacitors B43547A6566M000
CAP ALUM 56UF 20% 500V SNAP

CAP ALUM 56UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number B43547A6566M000-ND 58-B43547A6566M000 B43547A6566M000
Product Name Aluminum Electrolytic Capacitors 56UF 500V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details