TDK Corporation Aluminum Electrolytic Capacitors: Snap-in B43547A5477M062

Description
PET insulation
Request a Quote Datasheet
Description
PET insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43547A5477M062 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43547A5477M062
Aluminum Electrolytic Capacitors: Snap-in B43547A5477M062
PET insulation

PET insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B43547A5477M062-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43547A5477M062-ND
Aluminum Electrolytic Capacitors B43547A5477M062-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160mOhm @ 100Hz 3000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43547A5477M062 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43547A5477M062
Capacitors - Aluminum Electrolytic Capacitors B43547A5477M062
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number B43547A5477M062 B43547A5477M062-ND B43547A5477M062
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details