PVC insulation
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 8000 Hrs @ 105°C
Win Source Part Number: 1120377-B43547A5477M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43547
Package: Tray
Applications: General Purpose
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 60
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 240 mOhms
ESR (Equivalent Series Resistance): 160mOhm @ 100Hz
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Other Names: 495-75835,B43547A547
Ripple Current @ Low Frequency: 2.79 A @ 100 Hz
Cap Aluminum Lytic 470uF 450V 20% (35 X 50mm) Snap-In 10mm 0.16 Ohm 2.79A 8000h 105°C Bulk Product overview: B43547A5477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 0.16 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 0.16 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547A5477M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Snap In 450VDC 470uF 20% PVC STD 6.3mm Term
CAP ALUM 470UF 20% 450V SNAP
CAP ALUM 470UF 20% 450V SNAP
Electrolytic Capacitor, Snap-in, B43547 Series, 470 F, 20%, 450 V, 35 mm, 0.16 ohm RoHS Compliant: Yes
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43547A5477M000 | 495-75835-ND | 1120377-B43547A5477M000 | 58-B43547A5477M000 | B43547A5477M000 | B43547A5477M000 | B43547A5477M000 | 87X4950 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 470uF 450V 0.16 Ohm Capacitor | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B43547 Series, 470 F, 20%, 450 V, 35 Mm, 0.16 Ohm Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||||
| Features | Polarized | Polarized | Polarized |