The EPCOS B43541 series aluminum electrolytic capacitor features a capacitance of 180 µF and a voltage rating of 600V. It is designed for applications requiring high reliability and long life, with a useful life of up to 8000 hours at 85°C. The capacitor has a capacitance tolerance of ±20% and is RoHS compliant. It is equipped with snap-in terminals for easy installation on PC boards. The capacitor is optimized for high ripple current capability and operates effectively at high frequencies, making it suitable for use in frequency converters, solar inverters, uninterruptible power supplies, and medical appliances. The construction includes a fully insulated aluminum case, ensuring safety and durability.
PVC insulation
Cap Aluminum Lytic 180uF 600V 20% (35 X 40mm) Snap-In 10mm 0.65 Ohm 1.7A 5000h 85°C Bulk Product overview: B43541B8187M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 600V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 600V, 0.65 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541B8187M000 can be used for catalog matching and distributor lookup.
180µF 600V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 650mOhm @ 100Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Snap In 600VDC 180uF 20% PVC STD 6.3mm Term
CAP, 180µF, 600V, ALU ELEC, SNAP-IN; Capacitance:180µF; Voltage Rating:600V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP ALUM 180UF 20% 600V SNAP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43541B8187M000 | 58-B43541B8187M000 | 495-77463-ND | B43541B8187M000 | 16AC3105 | B43541B8187M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 180uF 600V 0.65 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Cap, 180Μf, 600V, Alu Elec, Snap-In; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |