EPCOS AG Aluminum Electrolytic Capacitors B43540C2827M000

Description
820µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43540C2827M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43540C2827M000-ND
Aluminum Electrolytic Capacitors B43540C2827M000-ND
820µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43540C2827M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43540C2827M000
Capacitors - Aluminum Electrolytic Capacitors B43540C2827M000
CAP ALUM 820UF 20% 200V SNAP

CAP ALUM 820UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B43540C2827M000-ND B43540C2827M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C593U030CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details