EPCOS AG 560uF 450V 0.19 Ohm Capacitor B43540A5567M000

Description
Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 10mm 0.19 Ohm 3.5A 10000h 85°C Bulk Product overview: B43540A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.19 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.19 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43540A5567M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 10mm 0.19 Ohm 3.5A 10000h 85°C Bulk Product overview: B43540A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.19 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.19 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43540A5567M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 450V 0.19 Ohm Capacitor
58-B43540A5567M000
560uF 450V 0.19 Ohm Capacitor 58-B43540A5567M000
Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 10mm 0.19 Ohm 3.5A 10000h 85°C Bulk Product overview: B43540A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.19 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.19 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43540A5567M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 10mm 0.19 Ohm 3.5A 10000h 85°C Bulk Product overview: B43540A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.19 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.19 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43540A5567M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1228335-B43540A5567M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1228335-B43540A5567M000
Capacitors - Aluminum Electrolytic Capacitors 1228335-B43540A5567M000
Win Source Part Number: 1228335-B43540A5567M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B43540 Package: Bulk Applications: General Purpose Height - Seated (Max): 2.244" (57.00mm) Standard Package: 120 Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Impedance: 280 mOhms ESR (Equivalent Series Resistance): 190mOhm @ 100Hz Lifetime @ Temp.: 10000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: EPCOS - TDK Electronics Other Names: B43540A5567M,B43540A 5567M-ND Ripple Current @ Low Frequency: 3.5 A @ 100 Hz

Win Source Part Number: 1228335-B43540A5567M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43540
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.244" (57.00mm)
Standard Package: 120
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 280 mOhms
ESR (Equivalent Series Resistance): 190mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Other Names: B43540A5567M,B43540A5567M-ND
Ripple Current @ Low Frequency: 3.5 A @ 100 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43540A5567M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43540A5567M000
Capacitors - Aluminum Electrolytic Capacitors B43540A5567M000
CAP ALUM 560UF 20% 450V SNAP

CAP ALUM 560UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43540A5567M000 1228335-B43540A5567M000 B43540A5567M000
Product Name 560uF 450V 0.19 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers