EPCOS AG Aluminum Electrolytic Capacitors B43508E2128M000

Description
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43508E2128M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43508E2128M000-ND
Aluminum Electrolytic Capacitors B43508E2128M000-ND
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 3000 Hrs @ 105°C

1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43508E2128M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43508E2128M000
Capacitors - Aluminum Electrolytic Capacitors B43508E2128M000
CAP ALUM 1200UF 20% 250V SNAP

CAP ALUM 1200UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B43508E2128M000-ND B43508E2128M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711154 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details