EPCOS AG 220uF 450V 0.61 Ohm Capacitor B43504C5227M000

Description
Cap Aluminum Lytic 220uF 450V 20% (35 X 30mm) Snap-In 10mm 0.61 Ohm 1.2A 3000h 105°C Medical Bulk Product overview: B43504C5227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V, 0.61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, 0.61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504C5227M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 450V 20% (35 X 30mm) Snap-In 10mm 0.61 Ohm 1.2A 3000h 105°C Medical Bulk Product overview: B43504C5227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V, 0.61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, 0.61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504C5227M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 450V 0.61 Ohm Capacitor
58-B43504C5227M000
220uF 450V 0.61 Ohm Capacitor 58-B43504C5227M000
Cap Aluminum Lytic 220uF 450V 20% (35 X 30mm) Snap-In 10mm 0.61 Ohm 1.2A 3000h 105°C Medical Bulk Product overview: B43504C5227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V, 0.61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, 0.61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504C5227M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 450V 20% (35 X 30mm) Snap-In 10mm 0.61 Ohm 1.2A 3000h 105°C Medical Bulk Product overview: B43504C5227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 450V, 0.61 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 450V, 0.61 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504C5227M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-4262-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4262-ND
Aluminum Electrolytic Capacitors 495-4262-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 3000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 450 V, 35 Mm, 0.62 Ohm Rohs Compliant Epcos - 23M5313 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 450 V, 35 Mm, 0.62 Ohm Rohs Compliant Epcos
23M5313
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 450 V, 35 Mm, 0.62 Ohm Rohs Compliant Epcos 23M5313
Electrolytic Capacitor, Snap-in, B43504 Series, 220 F, 20%, 450 V, 35 mm, 0.62 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43504 Series, 220 F, 20%, 450 V, 35 mm, 0.62 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504C5227M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43504C5227M000
Capacitors - Aluminum Electrolytic Capacitors B43504C5227M000
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43504C5227M000 495-4262-ND 23M5313 B43504C5227M000
Product Name 220uF 450V 0.61 Ohm Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 450 V, 35 Mm, 0.62 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details