TDK Corporation Aluminum Electrolytic Capacitors - Pulse Applications B43416C9118A000

Description
Aluminum Electrolytic Capacitors - Pulse Applications
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Pulse Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - Pulse Applications - B43416C9118A000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors - Pulse Applications
B43416C9118A000
Aluminum Electrolytic Capacitors - Pulse Applications B43416C9118A000
Aluminum Electrolytic Capacitors - Pulse Applications

Aluminum Electrolytic Capacitors - Pulse Applications

Supplier's Site
Aluminum Electrolytic Capacitors - B43416C9118A000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43416C9118A000-ND
Aluminum Electrolytic Capacitors B43416C9118A000-ND
1100µF 360V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100000 Hrs @ 60°C

1100µF 360V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100000 Hrs @ 60°C

Buy Now Datasheet
Singapore, Singapore
1100UF 360V Capacitor
58-B43416C9118A000
1100UF 360V Capacitor 58-B43416C9118A000
CAP ALUM 1100UF 360V SNAP Product overview: B43416C9118A000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100UF, 360V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1100UF, 360V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43416C9118A000 can be used for catalog matching and distributor lookup.

CAP ALUM 1100UF 360V SNAP Product overview: B43416C9118A000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100UF, 360V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1100UF, 360V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43416C9118A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43416C9118A000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43416C9118A000
Capacitors - Aluminum Electrolytic Capacitors B43416C9118A000
CAP ALUM 1100UF 360V SNAP

CAP ALUM 1100UF 360V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43416C9118A000 B43416C9118A000-ND 58-B43416C9118A000 B43416C9118A000
Product Name Aluminum Electrolytic Capacitors - Pulse Applications Aluminum Electrolytic Capacitors 1100UF 360V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1100 microF 1100 microF 1100 microF 1100 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 60 C (-40 to 140 F) -40 to 60 C (-40 to 140 F) -40 to 60 C (-40 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers