EPCOS AG Aluminum Capacitors - B43310A9398M000 B43310A9398M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1011482-B43310A9398M 000 Packaging: Bulk Voltage Rating: 400V Applications: General Purpose Height - Seated (Max): 5.118" (130.00mm) Mounting: Chassis Mount Capacitance: 3900μF Tolerance: ±20% Lead Spacing: 1.122" (28.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 49 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can - Screw Terminals Ripple Current - Low Frequency: 9.7A @ 120Hz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1011482-B43310A9398M 000 Packaging: Bulk Voltage Rating: 400V Applications: General Purpose Height - Seated (Max): 5.118" (130.00mm) Mounting: Chassis Mount Capacitance: 3900μF Tolerance: ±20% Lead Spacing: 1.122" (28.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 49 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can - Screw Terminals Ripple Current - Low Frequency: 9.7A @ 120Hz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B43310A9398M000 - 1011482-B43310A9398M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43310A9398M000
1011482-B43310A9398M000
Aluminum Capacitors - B43310A9398M000 1011482-B43310A9398M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1011482-B43310A9398M 000 Packaging: Bulk Voltage Rating: 400V Applications: General Purpose Height - Seated (Max): 5.118" (130.00mm) Mounting: Chassis Mount Capacitance: 3900μF Tolerance: ±20% Lead Spacing: 1.122" (28.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 49 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can - Screw Terminals Ripple Current - Low Frequency: 9.7A @ 120Hz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1011482-B43310A9398M000
Packaging: Bulk
Voltage Rating: 400V
Applications: General Purpose
Height - Seated (Max): 5.118" (130.00mm)
Mounting: Chassis Mount
Capacitance: 3900μF
Tolerance: ±20%
Lead Spacing: 1.122" (28.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
ESR: 49 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - Low Frequency: 9.7A @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 495-3657-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3657-ND
Aluminum Electrolytic Capacitors 495-3657-ND
3900µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 49mOhm @ 120Hz 2000 Hrs @ 85°C

3900µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 49mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
3900UF 400V Capacitor
58-B43310A9398M000
3900UF 400V Capacitor 58-B43310A9398M000
CAP ALUM 3900UF 20% 400V SCREW Product overview: B43310A9398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A9398M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3900UF 20% 400V SCREW Product overview: B43310A9398M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A9398M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 158784235 - Radwell International
Willingboro, NJ, United States
Capacitor
158784235
Capacitor 158784235
CAPACITOR, SCREW TERMINAL, ELECTROLYTIC, 3900UF, 400V, 20%, 85C, 64.3X130 MM, 28.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SCREW TERMINAL, ELECTROLYTIC, 3900UF, 400V, 20%, 85C, 64.3X130 MM, 28.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43310A9398M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43310A9398M000
Capacitors - Aluminum Electrolytic Capacitors B43310A9398M000
CAP ALUM 3900UF 20% 400V SCREW

CAP ALUM 3900UF 20% 400V SCREW

Supplier's Site
CAP ALUM 3900UF 20% 400V SCREW - 3410-B43310A9398M000 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 3900UF 20% 400V SCREW
3410-B43310A9398M000
CAP ALUM 3900UF 20% 400V SCREW 3410-B43310A9398M000
CAP ALUM 3900UF 20% 400V SCREW

CAP ALUM 3900UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1011482-B43310A9398M000 495-3657-ND 58-B43310A9398M000 158784235 B43310A9398M000 3410-B43310A9398M000
Product Name Aluminum Capacitors - B43310A9398M000 Aluminum Electrolytic Capacitors 3900UF 400V Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 3900UF 20% 400V SCREW
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 3900 microF 3900 microF 3900 microF 3900 microF 3900 microF 3900 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts 400 volts
WVAC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details