EPCOS AG Aluminum Capacitors - B43231D1108M B43231D1108M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 772234-B43231D1108M Series: B43231 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 160V Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 3.01A @ 120Hz Ripple Current - High Frequency: 4.666A @ 20kHz Height - Seated (Maximum): 1.063" (27.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 772234-B43231D1108M Series: B43231 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 160V Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 3.01A @ 120Hz Ripple Current - High Frequency: 4.666A @ 20kHz Height - Seated (Maximum): 1.063" (27.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B43231D1108M - 772234-B43231D1108M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43231D1108M
772234-B43231D1108M
Aluminum Capacitors - B43231D1108M 772234-B43231D1108M
Manufacturer: EPCOS (TDK) Win Source Part Number: 772234-B43231D1108M Series: B43231 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 160V Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 3.01A @ 120Hz Ripple Current - High Frequency: 4.666A @ 20kHz Height - Seated (Maximum): 1.063" (27.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 772234-B43231D1108M
Series: B43231
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 160V
Applications: General
Capacitance: 1000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Dimension: 1.378" Dia (35.00mm)
Ripple Current - Low Frequency: 3.01A @ 120Hz
Ripple Current - High Frequency: 4.666A @ 20kHz
Height - Seated (Maximum): 1.063" (27.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1000UF 160V Capacitor
58-B43231D1108M
1000UF 160V Capacitor 58-B43231D1108M
CAP ALUM 1000UF 20% 160V SNAP Product overview: B43231D1108M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231D1108M can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 160V SNAP Product overview: B43231D1108M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231D1108M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43231D1108M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43231D1108M
Capacitors - Aluminum Electrolytic Capacitors B43231D1108M
CAP ALUM 1000UF 20% 160V SNAP

CAP ALUM 1000UF 20% 160V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 772234-B43231D1108M 58-B43231D1108M B43231D1108M
Product Name Aluminum Capacitors - B43231D1108M 1000UF 160V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 160 volts 160 volts 160 volts
WVAC 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details