Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 2200UF 20% 25V RADIAL Product overview: B41896D5228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896D5228M000 can be used for catalog matching and distributor lookup.
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 109mOhm @ 120Hz 7000 Hrs @ 125°C
CAP ALUM 2200UF 20% 25V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 2200uF 20% STD Leads
CAP, 2200µF, 25V, 20% ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41896D5228M000 | 58-B41896D5228M000 | 495-B41896D5228M000-ND | B41896D5228M000 | B41896D5228M000 | 16AC3077 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | 2200UF 25V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 2200Μf, 25V, 20% Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| RoHS Compliant | Yes | Yes |