TDK Corporation Aluminum Electrolytic Capacitors: Single-ended B41866D6108M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41866D6108M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41866D6108M000
Aluminum Electrolytic Capacitors: Single-ended B41866D6108M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Singapore, Singapore
Automotive 1000uF 50V 0.126 Ohm Capacitor
58-B41866D6108M000
Automotive 1000uF 50V 0.126 Ohm Capacitor 58-B41866D6108M000
Cap Aluminum Lytic 1000uF 50V 20% (18 X 25mm) Radial 7.5mm 0.126 Ohm 2.454A 5000h 125°C Bulk Automotive AEC-Q200 Product overview: B41866D6108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 50V, 0.126 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 50V, 0.126 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41866D6108M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 50V 20% (18 X 25mm) Radial 7.5mm 0.126 Ohm 2.454A 5000h 125°C Bulk Automotive AEC-Q200 Product overview: B41866D6108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 50V, 0.126 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 50V, 0.126 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41866D6108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B41866D6108M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41866D6108M000-ND
Aluminum Electrolytic Capacitors 495-B41866D6108M000-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 39mOhm @ 100kHz 5000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 39mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
B41866D6108M000
Aluminum Electrolytic Capacitors - Radial Leaded B41866D6108M000
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 1000uF 20% STD Leads

Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 1000uF 20% STD Leads

Buy Now Datasheet
Cap, 1000Uf, 50V, Alu Elec, Radial Rohs Compliant Epcos - 83AH9776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 50V, Alu Elec, Radial Rohs Compliant Epcos
83AH9776
Cap, 1000Uf, 50V, Alu Elec, Radial Rohs Compliant Epcos 83AH9776
CAP, 1000UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 1000UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B41866D6108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41866D6108M000
Capacitors - Aluminum Electrolytic Capacitors B41866D6108M000
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41866D6108M000 58-B41866D6108M000 495-B41866D6108M000-ND B41866D6108M000 83AH9776 B41866D6108M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Automotive 1000uF 50V 0.126 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 1000Uf, 50V, Alu Elec, Radial Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details