EPCOS AG Aluminum Electrolytic Capacitors B41858C8187M

Description
180µF 63V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 10kHz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 63V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 10kHz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41858C8187M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41858C8187M-ND
Aluminum Electrolytic Capacitors B41858C8187M-ND
180µF 63V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 10kHz 5000 Hrs @ 105°C

180µF 63V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C8187M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C8187M
Capacitors - Aluminum Electrolytic Capacitors B41858C8187M
CAP ALUM 180UF 20% 63V RADIAL

CAP ALUM 180UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B41858C8187M-ND B41858C8187M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers