EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41858C6477M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41858C6477M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41858C6477M000
Aluminum Electrolytic Capacitors: Single-ended B41858C6477M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6038-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6038-ND
Aluminum Electrolytic Capacitors 495-6038-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 110mOhm @ 10kHz 5000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 110mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 470uF 50V 0.11 Ohm Capacitor
58-B41858C6477M000
Automotive 470uF 50V 0.11 Ohm Capacitor 58-B41858C6477M000
Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 0.11 Ohm 1.3A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858C6477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 50V, 0.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 50V, 0.11 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C6477M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 0.11 Ohm 1.3A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858C6477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 50V, 0.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 50V, 0.11 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C6477M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 108821221 - Radwell International
Willingboro, NJ, United States
Capacitor
108821221
Capacitor 108821221
CAP, 470F, 50V, 20%; CAPACITANCE:470F; VOLTAGE RATING:50V; PRODUCT RANGE:B41858 SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:5MM; HEIGHT:20MM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 470F, 50V, 20%; CAPACITANCE:470F; VOLTAGE RATING:50V; PRODUCT RANGE:B41858 SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:5MM; HEIGHT:20MM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 470Μf, 50V, 20%; Capacitance Epcos - 16AC3008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 50V, 20%; Capacitance Epcos
16AC3008
Cap, 470Μf, 50V, 20%; Capacitance Epcos 16AC3008
CAP, 470µF, 50V, 20%; Capacitance:470µF; Voltage Rating:50V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 50V, 20%; Capacitance:470µF; Voltage Rating:50V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C6477M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C6477M000
Capacitors - Aluminum Electrolytic Capacitors B41858C6477M000
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41858C6477M000 495-6038-ND 58-B41858C6477M000 108821221 16AC3008 B41858C6477M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors Automotive 470uF 50V 0.11 Ohm Capacitor Capacitor Cap, 470Μf, 50V, 20%; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 4.70E8 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details