Aluminum Electrolytic Capacitors: Single-ended
180µF 50V Aluminum Electrolytic Capacitors Radial, Can 175mOhm @ 10kHz 5000 Hrs @ 105°C
CAP ALUM 180UF 20% 50V RADIAL Product overview: B41858C6187M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C6187M000 can be used for catalog matching and distributor lookup.
CAP ALUM 180UF 20% 50V RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858C6187M000 | B41858C6187M000-ND | 58-B41858C6187M000 | B41858C6187M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 180UF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Applications | Automotive | Automotive; Automotive |