EPCOS AG Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41789A7208Q001

Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star - B41789A7208Q001 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star
B41789A7208Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star B41789A7208Q001
Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B41789A7208Q001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41789A7208Q001-ND
Aluminum Electrolytic Capacitors 495-B41789A7208Q001-ND
2000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 38mOhm @ 100Hz 10000 Hrs @ 125°C

2000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 38mOhm @ 100Hz 10000 Hrs @ 125°C

Buy Now Datasheet
Cap, 2000Μf, 40V; Capacitance Epcos - 16AC2984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2000Μf, 40V; Capacitance Epcos
16AC2984
Cap, 2000Μf, 40V; Capacitance Epcos 16AC2984
CAP, 2000µF, 40V; Capacitance:2000µF; Voltage Rating:40V; Product Range:B41789 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:21mm; Lead Spacing:-; Height:39mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2000µF, 40V; Capacitance:2000µF; Voltage Rating:40V; Product Range:B41789 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:21mm; Lead Spacing:-; Height:39mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41789A7208Q001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41789A7208Q001
Capacitors - Aluminum Electrolytic Capacitors B41789A7208Q001
CAP ALUM 2000UF 40V SNAP

CAP ALUM 2000UF 40V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41789A7208Q001 495-B41789A7208Q001-ND 16AC2984 B41789A7208Q001
Product Name Aluminum Electrolytic Capacitors: Axial-lead/Soldering Star Aluminum Electrolytic Capacitors Cap, 2000Μf, 40V; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2000 microF 2000 microF 2000 microF 2000 microF
Capacitance Tolerance 0 (+/- %) 30 (+/- %) -10 (+/- %) 30 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details