EPCOS AG Aluminum Capacitors - B41690A5208Q7 B41690A5208Q7

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 766773-B41690A5208Q7 Series: B41690 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial, Can Voltage Rating: 25V Applications: Automotive Capacitance: 2000μF Tolerance: -10%, +30% Impedance: 47 mOhm ESR (Equivalent Series Resistance): 90 mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 125°C Polarization: Polar Categories: Capacitors Dimension: 0.551" Dia x 1.181" L (14.00mm x 30.00mm) Ripple Current - High Frequency: 3A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 766773-B41690A5208Q7 Series: B41690 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial, Can Voltage Rating: 25V Applications: Automotive Capacitance: 2000μF Tolerance: -10%, +30% Impedance: 47 mOhm ESR (Equivalent Series Resistance): 90 mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 125°C Polarization: Polar Categories: Capacitors Dimension: 0.551" Dia x 1.181" L (14.00mm x 30.00mm) Ripple Current - High Frequency: 3A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B41690A5208Q7 - 766773-B41690A5208Q7 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41690A5208Q7
766773-B41690A5208Q7
Aluminum Capacitors - B41690A5208Q7 766773-B41690A5208Q7
Manufacturer: EPCOS (TDK) Win Source Part Number: 766773-B41690A5208Q7 Series: B41690 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Axial, Can Voltage Rating: 25V Applications: Automotive Capacitance: 2000μF Tolerance: -10%, +30% Impedance: 47 mOhm ESR (Equivalent Series Resistance): 90 mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 125°C Polarization: Polar Categories: Capacitors Dimension: 0.551" Dia x 1.181" L (14.00mm x 30.00mm) Ripple Current - High Frequency: 3A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 766773-B41690A5208Q7
Series: B41690
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial, Can
Voltage Rating: 25V
Applications: Automotive
Capacitance: 2000μF
Tolerance: -10%, +30%
Impedance: 47 mOhm
ESR (Equivalent Series Resistance): 90 mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
Categories: Capacitors
Dimension: 0.551" Dia x 1.181" L (14.00mm x 30.00mm)
Ripple Current - High Frequency: 3A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2000UF 25V Capacitor
58-B41690A5208Q7
2000UF 25V Capacitor 58-B41690A5208Q7
CAP ALUM 2000UF 25V AXIAL Product overview: B41690A5208Q7 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41690A5208Q7 can be used for catalog matching and distributor lookup.

CAP ALUM 2000UF 25V AXIAL Product overview: B41690A5208Q7 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41690A5208Q7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 766773-B41690A5208Q7 58-B41690A5208Q7
Product Name Aluminum Capacitors - B41690A5208Q7 2000UF 25V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 2000 microF 2000 microF
Capacitance Tolerance 30 (+/- %) -10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details