Aluminum Electrolytic Capacitors: Screw terminals
CAP ALUM 15000UF 20% 63V SCREW Product overview: B41560A8159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41560A8159M000 can be used for catalog matching and distributor lookup.
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm @ 100Hz 3000 Hrs @ 105°C
CAP, 15000µF, 63V, ALU ELEC, SCREW; Capacitance:15000µF;
CAP ALUM 15000UF 20% 63V SCREW
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41560A8159M000 | 58-B41560A8159M000 | 495-6374-ND | 16AC2961 | B41560A8159M000 |
| Product Name | Aluminum Electrolytic Capacitors: Screw terminals | 15000UF 63V Capacitor | Aluminum Electrolytic Capacitors | Cap, 15000Μf, 63V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |