EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41505A9567M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41505A9567M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41505A9567M000
Aluminum Electrolytic Capacitors: Snap-in B41505A9567M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
560UF 100V Capacitor
58-B41505A9567M000
560UF 100V Capacitor 58-B41505A9567M000
CAP ALUM 560UF 20% 100V SNAP Product overview: B41505A9567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A9567M000 can be used for catalog matching and distributor lookup.

CAP ALUM 560UF 20% 100V SNAP Product overview: B41505A9567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41505A9567M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B41505A9567M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41505A9567M000-ND
Aluminum Electrolytic Capacitors 495-B41505A9567M000-ND
560µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 178mOhm @ 100Hz 5000 Hrs @ 105°C

560µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 178mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41505A9567M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41505A9567M000
Capacitors - Aluminum Electrolytic Capacitors B41505A9567M000
CAP ALUM 560UF 20% 100V SNAP

CAP ALUM 560UF 20% 100V SNAP

Supplier's Site
Cap, 560Μf, 100V, Alu Elec, Snap In; Capacitance Epcos - 63W3597 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 100V, Alu Elec, Snap In; Capacitance Epcos
63W3597
Cap, 560Μf, 100V, Alu Elec, Snap In; Capacitance Epcos 63W3597
CAP, 560µF, 100V, ALU ELEC, SNAP IN; Capacitance:560µF; Voltage Rating:100V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 560µF, 100V, ALU ELEC, SNAP IN; Capacitance:560µF; Voltage Rating:100V; Product Range:B41505 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41505A9567M000 58-B41505A9567M000 495-B41505A9567M000-ND B41505A9567M000 63W3597
Product Name Aluminum Electrolytic Capacitors: Snap-in 560UF 100V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 560Μf, 100V, Alu Elec, Snap In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF 560 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details