PVC insulation
CAP ALUM 6800UF 20% 63V SNAP
| TDK Corporation | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B41505A8688M007 | B41505A8688M007 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |