EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41458B8689M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41458B8689M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41458B8689M000
Aluminum Electrolytic Capacitors: Screw terminals B41458B8689M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - 495-76604-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76604-ND
Aluminum Electrolytic Capacitors 495-76604-ND
68000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 12000 Hrs @ 85°C

68000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
68000UF 63V Capacitor
58-B41458B8689M000
68000UF 63V Capacitor 58-B41458B8689M000
CAP ALUM 68000UF 20% 63V SCREW Product overview: B41458B8689M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B8689M000 can be used for catalog matching and distributor lookup.

CAP ALUM 68000UF 20% 63V SCREW Product overview: B41458B8689M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41458B8689M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41458B8689M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41458B8689M000
Capacitors - Aluminum Electrolytic Capacitors B41458B8689M000
CAP ALUM 68000UF 20% 63V SCREW

CAP ALUM 68000UF 20% 63V SCREW

Supplier's Site
Cap, 68000Μf, 63V, Alu Elec, Screw; Capacitance Epcos - 16AC2936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68000Μf, 63V, Alu Elec, Screw; Capacitance Epcos
16AC2936
Cap, 68000Μf, 63V, Alu Elec, Screw; Capacitance Epcos 16AC2936
CAP, 68000µF, 63V, ALU ELEC, SCREW; Capacitance:68000µF; Voltage Rating:63V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

CAP, 68000µF, 63V, ALU ELEC, SCREW; Capacitance:68000µF; Voltage Rating:63V; Product Range:B41458 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41458B8689M000 495-76604-ND 58-B41458B8689M000 B41458B8689M000 16AC2936
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 68000UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 68000Μf, 63V, Alu Elec, Screw; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68000 microF 68000 microF 68000 microF 68000 microF 68000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers