EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B9109M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B9109M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B9109M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B9109M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
10000UF 100V Capacitor
58-B41456B9109M000
10000UF 100V Capacitor 58-B41456B9109M000
CAP ALUM 10000UF 20% 100V SCREW Product overview: B41456B9109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B9109M000 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 100V SCREW Product overview: B41456B9109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B9109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-4227-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4227-ND
Aluminum Electrolytic Capacitors 495-4227-ND
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B9109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B9109M000
Capacitors - Aluminum Electrolytic Capacitors B41456B9109M000
CAP ALUM 10000UF 20% 100V SCREW

CAP ALUM 10000UF 20% 100V SCREW

Supplier's Site
Cap, Alu Elec, 0.01F, 100V, Screw; Capacitance Epcos - 13J5273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 0.01F, 100V, Screw; Capacitance Epcos
13J5273
Cap, Alu Elec, 0.01F, 100V, Screw; Capacitance Epcos 13J5273
CAP, ALU ELEC, 0.01F, 100V, SCREW; Capacitance:10000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:B41456 Series RoHS Compliant: Yes

CAP, ALU ELEC, 0.01F, 100V, SCREW; Capacitance:10000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:B41456 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41456B9109M000 58-B41456B9109M000 495-4227-ND B41456B9109M000 13J5273
Product Name Aluminum Electrolytic Capacitors: Screw terminals 10000UF 100V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 0.01F, 100V, Screw; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details