EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B7689M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B7689M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B7689M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B7689M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1047901-B41456B7689M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1047901-B41456B7689M000
Capacitors - Aluminum Electrolytic Capacitors 1047901-B41456B7689M000
Win Source Part Number: 1047901-B41456B7689M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41456 Package: Bulk Applications: General Purpose Height - Seated (Max): 4.201" (106.70mm) Standard Package: 36 Capacitance: 68000 µF Tolerance: ±20% Voltage - Rated: 40 V Lead Spacing: 0.874" (22.20mm) Impedance: 8.4 mOhms ESR (Equivalent Series Resistance): 10mOhm @ 100Hz Lifetime @ Temp.: 12000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.032" Dia (51.60mm) Alternative Parts (Cross-Reference): DCMX653U025AC2A; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: EPCOS - TDK Electronics Other Names: B41456B7689M,B41456B 7689M-ND,495-6334 Ripple Current @ Low Frequency: 16 A @ 100 Hz

Win Source Part Number: 1047901-B41456B7689M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41456
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 4.201" (106.70mm)
Standard Package: 36
Capacitance: 68000 µF
Tolerance: ±20%
Voltage - Rated: 40 V
Lead Spacing: 0.874" (22.20mm)
Impedance: 8.4 mOhms
ESR (Equivalent Series Resistance): 10mOhm @ 100Hz
Lifetime @ Temp.: 12000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.032" Dia (51.60mm)
Alternative Parts (Cross-Reference): DCMX653U025AC2A;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: B41456B7689M,B41456B7689M-ND,495-6334
Ripple Current @ Low Frequency: 16 A @ 100 Hz

Buy Now Datasheet
Singapore, Singapore
68000UF 40V Capacitor
58-B41456B7689M000
68000UF 40V Capacitor 58-B41456B7689M000
CAP ALUM 68000UF 20% 40V SCREW Product overview: B41456B7689M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B7689M000 can be used for catalog matching and distributor lookup.

CAP ALUM 68000UF 20% 40V SCREW Product overview: B41456B7689M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B7689M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B7689M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B7689M000
Capacitors - Aluminum Electrolytic Capacitors B41456B7689M000
CAP ALUM 68000UF 20% 40V SCREW

CAP ALUM 68000UF 20% 40V SCREW

Supplier's Site
Cap, 68000Μf, 40V, Alu Elec, Screw; Capacitance Epcos - 16AC2923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68000Μf, 40V, Alu Elec, Screw; Capacitance Epcos
16AC2923
Cap, 68000Μf, 40V, Alu Elec, Screw; Capacitance Epcos 16AC2923
CAP, 68000µF, 40V, ALU ELEC, SCREW; Capacitance:68000µF; Voltage Rating:40V; Product Range:B41456 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

CAP, 68000µF, 40V, ALU ELEC, SCREW; Capacitance:68000µF; Voltage Rating:40V; Product Range:B41456 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41456B7689M000 1047901-B41456B7689M000 58-B41456B7689M000 B41456B7689M000 16AC2923
Product Name Aluminum Electrolytic Capacitors: Screw terminals Capacitors - Aluminum Electrolytic Capacitors 68000UF 40V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 68000Μf, 40V, Alu Elec, Screw; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68000 microF 68000 microF 68000 microF 68000 microF 68000 microF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details