EPCOS AG 15000uF 25V 3.62A Capacitor B41252A5159M

Description
Cap Aluminum Lytic 15000uF 25V 20% (25.4 X 45mm) Snap-In 10mm 3.62A 2000h 105°C Bulk Product overview: B41252A5159M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 25V, 3.62A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 25V, 3.62A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A5159M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 15000uF 25V 20% (25.4 X 45mm) Snap-In 10mm 3.62A 2000h 105°C Bulk Product overview: B41252A5159M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 25V, 3.62A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 25V, 3.62A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A5159M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15000uF 25V 3.62A Capacitor
58-B41252A5159M
15000uF 25V 3.62A Capacitor 58-B41252A5159M
Cap Aluminum Lytic 15000uF 25V 20% (25.4 X 45mm) Snap-In 10mm 3.62A 2000h 105°C Bulk Product overview: B41252A5159M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 25V, 3.62A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 25V, 3.62A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A5159M can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 15000uF 25V 20% (25.4 X 45mm) Snap-In 10mm 3.62A 2000h 105°C Bulk Product overview: B41252A5159M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 25V, 3.62A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 25V, 3.62A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A5159M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B41252A5159M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41252A5159M-ND
Aluminum Electrolytic Capacitors B41252A5159M-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252A5159M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A5159M
Capacitors - Aluminum Electrolytic Capacitors B41252A5159M
CAP ALUM 15000UF 20% 25V SNAP

CAP ALUM 15000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B41252A5159M B41252A5159M-ND B41252A5159M
Product Name 15000uF 25V 3.62A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers