EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252A0108M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A0108M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A0108M000
Aluminum Electrolytic Capacitors: Snap-in B41252A0108M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-76913-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76913-ND
Aluminum Electrolytic Capacitors 495-76913-ND
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000UF 80V Capacitor
58-B41252A0108M000
1000UF 80V Capacitor 58-B41252A0108M000
CAP ALUM 1000UF 20% 80V SNAP Product overview: B41252A0108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A0108M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 80V SNAP Product overview: B41252A0108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A0108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Alu Elec, 1000Uf, 80V, Snap-In Rohs Compliant Epcos - 25AJ0609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 80V, Snap-In Rohs Compliant Epcos
25AJ0609
Cap, Alu Elec, 1000Uf, 80V, Snap-In Rohs Compliant Epcos 25AJ0609
CAP, ALU ELEC, 1000UF, 80V, SNAP-IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 1000UF, 80V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252A0108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A0108M000
Capacitors - Aluminum Electrolytic Capacitors B41252A0108M000
CAP ALUM 1000UF 20% 80V SNAP

CAP ALUM 1000UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41252A0108M000 495-76913-ND 58-B41252A0108M000 25AJ0609 B41252A0108M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 1000UF 80V Capacitor Cap, Alu Elec, 1000Uf, 80V, Snap-In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers