Manufacturer: EPCOS (TDK)
Win Source Part Number: 1027221-B41231C3229M
Packaging: Bulk
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Mounting: Through Hole
Capacitance: 22000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 4.83A @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
CAP ALUM 22000UF 20% 10V SNAP Product overview: B41231C3229M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C3229M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1027221-B41231C3229M | 58-B41231C3229M |
| Product Name | Aluminum Capacitors - B41231C3229M | 22000UF 10V Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts |
| WVAC | 10 volts |