EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231B8828M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231B8828M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231B8828M000
Aluminum Electrolytic Capacitors: Snap-in B41231B8828M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
8200UF 63V Capacitor
58-B41231B8828M000
8200UF 63V Capacitor 58-B41231B8828M000
CAP ALUM 8200UF 20% 63V SNAP Product overview: B41231B8828M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B8828M000 can be used for catalog matching and distributor lookup.

CAP ALUM 8200UF 20% 63V SNAP Product overview: B41231B8828M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B8828M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-76910-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76910-ND
Aluminum Electrolytic Capacitors 495-76910-ND
8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

8200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231B8828M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41231B8828M000
Capacitors - Aluminum Electrolytic Capacitors B41231B8828M000
CAP ALUM 8200UF 20% 63V SNAP

CAP ALUM 8200UF 20% 63V SNAP

Supplier's Site
Cap, 8200Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos - 83AH9757 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos
83AH9757
Cap, 8200Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos 83AH9757
CAP, 8200UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 8200UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231B8828M000 58-B41231B8828M000 495-76910-ND B41231B8828M000 83AH9757
Product Name Aluminum Electrolytic Capacitors: Snap-in 8200UF 63V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 8200Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C642U075BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details