EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231B8338M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231B8338M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231B8338M000
Aluminum Electrolytic Capacitors: Snap-in B41231B8338M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
3300UF 63V Capacitor
58-B41231B8338M000
3300UF 63V Capacitor 58-B41231B8338M000
CAP ALUM 3300UF 20% 63V SNAP Product overview: B41231B8338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B8338M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 63V SNAP Product overview: B41231B8338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B8338M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-76624-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76624-ND
Aluminum Electrolytic Capacitors 495-76624-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 108751808 - Radwell International
Willingboro, NJ, United States
Capacitor
108751808
Capacitor 108751808
CAPACITOR, ALUMINUM ELECTROLYTIC, 3300UF 63 VDC, 20%, B41231 SERIES, LIFETIME @ TEMPERATURE: 2000 HOUR @ 85C, RADIAL, 25.4MM X 30MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 3300UF 63 VDC, 20%, B41231 SERIES, LIFETIME @ TEMPERATURE: 2000 HOUR @ 85C, RADIAL, 25.4MM X 30MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrolytic Capacitor, Snap-In, B41231 Series, 3300 F, 20%, 63 V, 25.4 Mm Rohs Compliant Epcos - 63W3566 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41231 Series, 3300 F, 20%, 63 V, 25.4 Mm Rohs Compliant Epcos
63W3566
Electrolytic Capacitor, Snap-In, B41231 Series, 3300 F, 20%, 63 V, 25.4 Mm Rohs Compliant Epcos 63W3566
Electrolytic Capacitor, Snap-in, B41231 Series, 3300 F, 20%, 63 V, 25.4 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41231 Series, 3300 F, 20%, 63 V, 25.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231B8338M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41231B8338M000
Capacitors - Aluminum Electrolytic Capacitors B41231B8338M000
CAP ALUM 3300UF 20% 63V SNAP

CAP ALUM 3300UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231B8338M000 58-B41231B8338M000 495-76624-ND 108751808 63W3566 B41231B8338M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 3300UF 63V Capacitor Aluminum Electrolytic Capacitors Capacitor Electrolytic Capacitor, Snap-In, B41231 Series, 3300 F, 20%, 63 V, 25.4 Mm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF 3300 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details