PVC insulation
CAP ALUM 33000UF 20% 10V SNAP Product overview: B41231B3339M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B3339M000 can be used for catalog matching and distributor lookup.
CAP ALUM 33000UF 20% 10V SNAP
CAP ALUM 33000UF 20% 10V SNAP
CAPACITOR, SNAP IN, ELECTROLYTIC, 33000UF, 10V, 25X40MM 10LS. FREE 2 YEAR RADWELL WARRANTY
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231B3339M000 | 58-B41231B3339M000 | B41231B3339M000 | B41231B3339M000 | 32479738 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 33000UF 10V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF | 33000 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |