PVC insulation
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Cap Aluminum Lytic 3300uF 63V 20% (22 X 35mm) Snap-In 10mm 3.14A 2000h 85°C Bulk Product overview: B41231A8338M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 63V, 3.14A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 63V, 3.14A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A8338M000 can be used for catalog matching and distributor lookup.
CAP, 3300UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
CAP ALUM 3300UF 20% 63V SNAP
(PRICE/EACH), ALUMINUM ELECTROLYTIC SNAP - IN 3300UF 63V / /. FREE 2 YEAR RADWELL WARRANTY
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231A8338M000 | 495-76908-ND | 58-B41231A8338M000 | 83AH9752 | B41231A8338M000 | 131712385 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 3300uF 63V 3.14A Capacitor | Cap, 3300Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |