EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A8188M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A8188M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A8188M000
Aluminum Electrolytic Capacitors: Snap-in B41231A8188M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
1800uF 63V 2.2A Capacitor
58-B41231A8188M000
1800uF 63V 2.2A Capacitor 58-B41231A8188M000
Cap Aluminum Lytic 1800uF 63V 20% (22 X 25mm) Snap-In 10mm 2.2A 2000h 85°C Bulk Product overview: B41231A8188M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 63V, 2.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 63V, 2.2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A8188M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1800uF 63V 20% (22 X 25mm) Snap-In 10mm 2.2A 2000h 85°C Bulk Product overview: B41231A8188M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 63V, 2.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 63V, 2.2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A8188M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B41231A8188M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41231A8188M000-ND
Aluminum Electrolytic Capacitors B41231A8188M000-ND
1800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

1800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A8188M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A8188M000
Capacitors - Aluminum Electrolytic Capacitors B41231A8188M000
CAP ALUM 1800UF 20% 63V SNAP

CAP ALUM 1800UF 20% 63V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B41231 Series, 1800 F, 20%, 63 V, 22 Mm Rohs Compliant Epcos - 41Y5371 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41231 Series, 1800 F, 20%, 63 V, 22 Mm Rohs Compliant Epcos
41Y5371
Electrolytic Capacitor, Snap-In, B41231 Series, 1800 F, 20%, 63 V, 22 Mm Rohs Compliant Epcos 41Y5371
Electrolytic Capacitor, Snap-in, B41231 Series, 1800 F, 20%, 63 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41231 Series, 1800 F, 20%, 63 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231A8188M000 58-B41231A8188M000 B41231A8188M000-ND B41231A8188M000 41Y5371
Product Name Aluminum Electrolytic Capacitors: Snap-in 1800uF 63V 2.2A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41231 Series, 1800 F, 20%, 63 V, 22 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details