EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A5568M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A5568M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A5568M000
Aluminum Electrolytic Capacitors: Snap-in B41231A5568M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
5600uF 25V 2.65A Capacitor
58-B41231A5568M000
5600uF 25V 2.65A Capacitor 58-B41231A5568M000
Cap Aluminum Lytic 5600uF 25V 20% (22 X 25mm) Snap-In 10mm 2.65A 2000h 85°C Bulk Product overview: B41231A5568M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600uF, 25V, 2.65A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600uF, 25V, 2.65A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A5568M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 5600uF 25V 20% (22 X 25mm) Snap-In 10mm 2.65A 2000h 85°C Bulk Product overview: B41231A5568M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600uF, 25V, 2.65A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600uF, 25V, 2.65A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A5568M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A5568M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A5568M000
Capacitors - Aluminum Electrolytic Capacitors B41231A5568M000
CAP ALUM 5600UF 20% 25V SNAP

CAP ALUM 5600UF 20% 25V SNAP

Supplier's Site
Cap, 5600Μf, 25V, Alu Elec; Capacitance Epcos - 87R0045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Μf, 25V, Alu Elec; Capacitance Epcos
87R0045
Cap, 5600Μf, 25V, Alu Elec; Capacitance Epcos 87R0045
CAP, 5600µF, 25V, ALU ELEC; Capacitance:5600µF; Voltage Rating:25V; Product Range:-; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:22mm; Lead Spacing:10mm;RoHS Compliant: Yes

CAP, 5600µF, 25V, ALU ELEC; Capacitance:5600µF; Voltage Rating:25V; Product Range:-; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:22mm; Lead Spacing:10mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41231A5568M000 58-B41231A5568M000 B41231A5568M000 87R0045
Product Name Aluminum Electrolytic Capacitors: Snap-in 5600uF 25V 2.65A Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 5600Μf, 25V, Alu Elec; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Quick Connect, Snap-In
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details