CAP ALUM POLY HYB 130UF 80V SMD
CAP ALUM POLY HYB 130UF 80V SMD
CAP ALUM POLY HYB 130UF 80V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 495-B40950A0137M000TR-ND | 495-B40950A0137M000DKR-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 130 microF | 130 microF |