EPCOS AG Aluminum - Polymer Capacitors B40600B7108M001

Description
1000µF 35V Aluminum - Polymer Capacitors Axial, Can 4mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 35V Aluminum - Polymer Capacitors Axial, Can 4mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 495-B40600B7108M001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40600B7108M001-ND
Aluminum - Polymer Capacitors 495-B40600B7108M001-ND
1000µF 35V Aluminum - Polymer Capacitors Axial, Can 4mOhm 4000 Hrs @ 125°C

1000µF 35V Aluminum - Polymer Capacitors Axial, Can 4mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - B40600B7108M001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
B40600B7108M001
Capacitors - Aluminum - Polymer Capacitors B40600B7108M001
CAP ALUM HYB 1000UF 20% 35V T/H

CAP ALUM HYB 1000UF 20% 35V T/H

Supplier's Site
Aluminum - Polymer Capacitors - B40600B7108M001 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
B40600B7108M001
Aluminum - Polymer Capacitors B40600B7108M001
CAP ALUM POLY HYB 1000UF 35V T/H

CAP ALUM POLY HYB 1000UF 35V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B40600B7108M001-ND B40600B7108M001 B40600B7108M001
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details