EPCOS AG Resonators - B39431R969H110 B39431R969H110

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155878-B39431R969H1 10 Packaging: Tape & Reel (TR) Length: 2.9972 mm Capacitance: 2 pF Impedance: 50 Ω Frequency: 434.42 MHz Height: 990.6 µm Frequency Stability: 50 ppm Width: 2.9972 mm Categories: Resonators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155878-B39431R969H1 10 Packaging: Tape & Reel (TR) Length: 2.9972 mm Capacitance: 2 pF Impedance: 50 Ω Frequency: 434.42 MHz Height: 990.6 µm Frequency Stability: 50 ppm Width: 2.9972 mm Categories: Resonators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39431R969H110 - 1155878-B39431R969H110 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39431R969H110
1155878-B39431R969H110
Resonators - B39431R969H110 1155878-B39431R969H110
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155878-B39431R969H1 10 Packaging: Tape & Reel (TR) Length: 2.9972 mm Capacitance: 2 pF Impedance: 50 Ω Frequency: 434.42 MHz Height: 990.6 µm Frequency Stability: 50 ppm Width: 2.9972 mm Categories: Resonators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155878-B39431R969H110
Packaging: Tape & Reel (TR)
Length: 2.9972 mm
Capacitance: 2 pF
Impedance: 50 Ω
Frequency: 434.42 MHz
Height: 990.6 µm
Frequency Stability: 50 ppm
Width: 2.9972 mm
Categories: Resonators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1155878-B39431R969H110
Product Name Resonators - B39431R969H110
Package / Form Factor Surface Mount; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Resonators - XC2385-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 854 MHz
View Details