TDK Corporation Resonators - B39431R950U410 B39431R950U410

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047623-B39431R950U4 10 Packaging: Cut Tape (CT) Termination: SMD/SMT Length: 2.9972 mm Mounting: SMD (SMT) Capacitance: 2.3 pF Impedance: 50 Ω Frequency: 433.96 MHz Height: 1.0922 mm Number of Pins: 6 Width: 2.9972 mm Categories: Resonators Alternative Parts (Cross-Reference): B39431R950U410B39431 -R950-U410; B39431R 950U410; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047623-B39431R950U4 10 Packaging: Cut Tape (CT) Termination: SMD/SMT Length: 2.9972 mm Mounting: SMD (SMT) Capacitance: 2.3 pF Impedance: 50 Ω Frequency: 433.96 MHz Height: 1.0922 mm Number of Pins: 6 Width: 2.9972 mm Categories: Resonators Alternative Parts (Cross-Reference): B39431R950U410B39431 -R950-U410; B39431R 950U410; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39431R950U410 - 1047623-B39431R950U410 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39431R950U410
1047623-B39431R950U410
Resonators - B39431R950U410 1047623-B39431R950U410
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047623-B39431R950U4 10 Packaging: Cut Tape (CT) Termination: SMD/SMT Length: 2.9972 mm Mounting: SMD (SMT) Capacitance: 2.3 pF Impedance: 50 Ω Frequency: 433.96 MHz Height: 1.0922 mm Number of Pins: 6 Width: 2.9972 mm Categories: Resonators Alternative Parts (Cross-Reference): B39431R950U410B39431 -R950-U410; B39431R 950U410; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047623-B39431R950U410
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Length: 2.9972 mm
Mounting: SMD (SMT)
Capacitance: 2.3 pF
Impedance: 50 Ω
Frequency: 433.96 MHz
Height: 1.0922 mm
Number of Pins: 6
Width: 2.9972 mm
Categories: Resonators
Alternative Parts (Cross-Reference): B39431R950U410B39431-R950-U410; B39431R 950U410;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1047623-B39431R950U410
Product Name Resonators - B39431R950U410
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-LVDS33-2000-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABM3B MHz Crystal - ABM3B-24.000MHZ-B-4-Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 30 ppm
View Details
3 suppliers