The ECS-LVDS33-2000-BN is a surface mount LVDS oscillator operating at 200 MHz with a 3.3 V supply, designed for low jitter and differential output. It features a 7 x 5 mm footprint, operates within 0 to +70°C, and complies with RoHS standards. Frequency stability is ±50 ppm, with an output swing of 0.33 V and 100 Ω differential load. Input current is 70 mA when active and 30 μA in standby. The part supports tri-state control via pin 1 and has a rise/fall time of 1 ns, RMS jitter of 1 ps, and enable time of 10 ms. The package is ceramic with tungsten terminals and gold/nickel plating.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
200MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
200MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
200MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Win Source Part Number: 1338084-ECS-LVDS33-2
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ECS-LVDS33
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 500
Frequency: 200 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 70mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ECS Inc.
Current - Supply (Disable) (Max): 30µA
| ECS Inc. International | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-LVDS33-2000-BN | XC1873CT-ND | 1338084-ECS-LVDS33-2000-BN |
| Product Name | Surface Mount Oscillators | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead | 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 200 MHz | 200 MHz |