EPCOS AG Resonator, Saw, 315Mhz, 25Khz, Smd; Frequency Epcos B39321R1921A310

Description
RESONATOR, SAW, 315MHZ, 25KHZ, SMD; Frequency:315MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 25kHz; Product Range:-; Frequency Stability:-; Operating Temperature Min:-45°C; RoHS Compliant: Yes
Description
RESONATOR, SAW, 315MHZ, 25KHZ, SMD; Frequency:315MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 25kHz; Product Range:-; Frequency Stability:-; Operating Temperature Min:-45°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resonator, Saw, 315Mhz, 25Khz, Smd; Frequency Epcos - 11X2835 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Saw, 315Mhz, 25Khz, Smd; Frequency Epcos
11X2835
Resonator, Saw, 315Mhz, 25Khz, Smd; Frequency Epcos 11X2835
RESONATOR, SAW, 315MHZ, 25KHZ, SMD; Frequency:315MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 25kHz; Product Range:-; Frequency Stability:-; Operating Temperature Min:-45°C; RoHS Compliant: Yes

RESONATOR, SAW, 315MHZ, 25KHZ, SMD; Frequency:315MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 25kHz; Product Range:-; Frequency Stability:-; Operating Temperature Min:-45°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 11X2835
Product Name Resonator, Saw, 315Mhz, 25Khz, Smd; Frequency Epcos
Resonator Type SAW; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X903-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
ABLS MHz Crystal - ABLS-25.000MHZ-20-F-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
4 suppliers