ECS Inc. International Resonators ZTT-4.19MG

Description
4.19MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
4.19MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X903-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X903-ND
Resonators X903-ND
4.19MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

4.19MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTT-4.19MG
CERAMIC RES 4.1900MHZ 30PF T/H

CERAMIC RES 4.1900MHZ 30PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X903-ND ZTT-4.19MG
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR2-3150-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 315 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABM10 MHz Crystal - ABM10-16.000MHZ-E20-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
7 suppliers