EPCOS AG Ceramic Capacitors - B37941K5104K60 B37941K5104K60

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134432-B37941K5104K 60 Termination: SMD/SMT Voltage: 50 V Capacitance: 100 nF Tolerance: 10 % Dielectric Material: Ceramic Weight: 5.499807 mg Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134432-B37941K5104K 60 Termination: SMD/SMT Voltage: 50 V Capacitance: 100 nF Tolerance: 10 % Dielectric Material: Ceramic Weight: 5.499807 mg Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - B37941K5104K60 - 1134432-B37941K5104K60 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - B37941K5104K60
1134432-B37941K5104K60
Ceramic Capacitors - B37941K5104K60 1134432-B37941K5104K60
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134432-B37941K5104K 60 Termination: SMD/SMT Voltage: 50 V Capacitance: 100 nF Tolerance: 10 % Dielectric Material: Ceramic Weight: 5.499807 mg Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134432-B37941K5104K60
Termination: SMD/SMT
Voltage: 50 V
Capacitance: 100 nF
Tolerance: 10 %
Dielectric Material: Ceramic
Weight: 5.499807 mg
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now
Singapore, Singapore
SMD 0.1uF Capacitor
60-B37941K5104K60
SMD 0.1uF Capacitor 60-B37941K5104K60
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.1uF 50volts X7R 10% Product overview: B37941K5104K60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37941K5104K60 can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.1uF 50volts X7R 10% Product overview: B37941K5104K60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37941K5104K60 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1134432-B37941K5104K60 60-B37941K5104K60
Product Name Ceramic Capacitors - B37941K5104K60 SMD 0.1uF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details