EPCOS AG Ceramic Capacitors - B37940K5680J60 B37940K5680J60

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998431-B37940K5680J6 0 Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Height: 1.25 mm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): B37940K5680J60B37940 -K5680-J60; B37940K5680J 60; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998431-B37940K5680J6 0 Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Height: 1.25 mm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): B37940K5680J60B37940 -K5680-J60; B37940K5680J 60; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - B37940K5680J60 - 998431-B37940K5680J60 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - B37940K5680J60
998431-B37940K5680J60
Ceramic Capacitors - B37940K5680J60 998431-B37940K5680J60
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998431-B37940K5680J6 0 Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Height: 1.25 mm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): B37940K5680J60B37940 -K5680-J60; B37940K5680J 60; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998431-B37940K5680J60
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 1.25 mm
Material: Ceramic
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Alternative Parts (Cross-Reference): B37940K5680J60B37940-K5680-J60; B37940K5680J 60;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
68PF 50V Capacitor
60-B37940K5680J60
68PF 50V Capacitor 60-B37940K5680J60
Cap Cerm 68PF 50V C0G 5% 0805 Product overview: B37940K5680J60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37940K5680J60 can be used for catalog matching and distributor lookup.

Cap Cerm 68PF 50V C0G 5% 0805 Product overview: B37940K5680J60 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37940K5680J60 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 998431-B37940K5680J60 60-B37940K5680J60
Product Name Ceramic Capacitors - B37940K5680J60 68PF 50V Capacitor
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details