40µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
CAP FILM 40UF 5% 460VAC RADIAL
CAP, 40µF, 460VAC, 5%, PP, CAN; Capacitance:40µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes
CAP FILM 40UF 5% 460VAC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77225-ND | B33331V7406J080 | 63AC9029 | B33331V7406J080 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 40Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |