EPCOS AG Film Capacitors B33331V7146J080

Description
14µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
14µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77220-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77220-ND
Film Capacitors 495-77220-ND
14µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

14µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Cap, 14Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos - 63AC9022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 14Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos
63AC9022
Cap, 14Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos 63AC9022
CAP, 14µF, 460VAC, 5%, PP, CAN; Capacitance:14µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

CAP, 14µF, 460VAC, 5%, PP, CAN; Capacitance:14µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B33331V7146J080 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B33331V7146J080
Film Capacitors B33331V7146J080
CAP FILM 14UF 5% 460VAC RADIAL

CAP FILM 14UF 5% 460VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B33331V7146J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33331V7146J080
Capacitors - Film Capacitors B33331V7146J080
CAP FILM 14UF 5% 460VAC RADIAL

CAP FILM 14UF 5% 460VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77220-ND 63AC9022 B33331V7146J080 B33331V7146J080
Product Name Film Capacitors Cap, 14Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers